Vishay Precision Group Ptf-56 7.87K .05% T-13 Re5 Vishay PTF567K8700AYWF

Description
PTF-56 7.87K .05% T-13 RE5
Description
PTF-56 7.87K .05% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.87K .05% T-13 Re5 Vishay - 58C1871 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.87K .05% T-13 Re5 Vishay
58C1871
Ptf-56 7.87K .05% T-13 Re5 Vishay 58C1871
PTF-56 7.87K .05% T-13 RE5

PTF-56 7.87K .05% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1871
Product Name Ptf-56 7.87K .05% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers