VISHAY PRECISION GROUP
PTF567K6800FZR8 -- PTF-56 7.68K 1% T-16 RE8 VISHAY
Vishay Precision Group
Ptf-56 7.68K 1% T-16 Re8 Vishay
PTF567K6800FZR8
Description
PTF-56 7.68K 1% T-16 RE8
Description
PTF-56 7.68K 1% T-16 RE8
Suppliers
Ptf-56 7.68K 1% T-16 Re8 Vishay
58C1853
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C1853 |
|
Product Name
|
Ptf-56 7.68K 1% T-16 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1000 ohms
Tolerance
0.1000 +/- %
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details