Vishay Precision Group Ptf-56 7.68K 1% T-16 Re7 Vishay PTF567K6800FZR7

Description
PTF-56 7.68K 1% T-16 RE7
Description
PTF-56 7.68K 1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.68K 1% T-16 Re7 Vishay - 58C1852 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.68K 1% T-16 Re7 Vishay
58C1852
Ptf-56 7.68K 1% T-16 Re7 Vishay 58C1852
PTF-56 7.68K 1% T-16 RE7

PTF-56 7.68K 1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1852
Product Name Ptf-56 7.68K 1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details