VISHAY PRECISION GROUP
PTF567K5000FZWF -- PTF-56 7.5K 1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-56 7.5K 1% T-16 Re5 Vishay
PTF567K5000FZWF
Description
PTF-56 7.5K 1% T-16 RE5
Description
PTF-56 7.5K 1% T-16 RE5
Suppliers
Ptf-56 7.5K 1% T-16 Re5 Vishay
58C1842
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C1842 |
|
Product Name
|
Ptf-56 7.5K 1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
4700 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details