VISHAY PRECISION GROUP
PTF567K5000FXWF -- PTF-56 7.5K 1% T-10 RE5 VISHAY
Vishay Precision Group
Ptf-56 7.5K 1% T-10 Re5 Vishay
PTF567K5000FXWF
Description
PTF-56 7.5K 1% T-10 RE5
Description
PTF-56 7.5K 1% T-10 RE5
Suppliers
Ptf-56 7.5K 1% T-10 Re5 Vishay
58C1837
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C1837 |
|
Product Name
|
Ptf-56 7.5K 1% T-10 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1180 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details