Vishay Precision Group Ptf-56 7.5K 1% T-10 Re8 Vishay PTF567K5000FXR8

Description
PTF-56 7.5K 1% T-10 RE8
Description
PTF-56 7.5K 1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.5K 1% T-10 Re8 Vishay - 58C1836 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.5K 1% T-10 Re8 Vishay
58C1836
Ptf-56 7.5K 1% T-10 Re8 Vishay 58C1836
PTF-56 7.5K 1% T-10 RE8

PTF-56 7.5K 1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1836
Product Name Ptf-56 7.5K 1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details