Vishay Precision Group Ptf-56 7.5K .1% T-16 Re8 Vishay PTF567K5000BZR8

Description
PTF-56 7.5K .1% T-16 RE8
Description
PTF-56 7.5K .1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.5K .1% T-16 Re8 Vishay - 58C1831 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.5K .1% T-16 Re8 Vishay
58C1831
Ptf-56 7.5K .1% T-16 Re8 Vishay 58C1831
PTF-56 7.5K .1% T-16 RE8

PTF-56 7.5K .1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1831
Product Name Ptf-56 7.5K .1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details