Vishay Precision Group Metal Film Resistors - PTF567K5000BYEK

Description
Metal Film Resistors - Through Hole 1/8watt 7.5Kohms .1% 10ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 7.5Kohms .1% 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF567K5000BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF567K5000BYEK
Metal Film Resistors - PTF567K5000BYEK
Metal Film Resistors - Through Hole 1/8watt 7.5Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 7.5Kohms .1% 10ppm

Supplier's Site
Metal Film Resistor, 7.5Kohm 125Mw, 0.1%; Resistance Vishay - 41K9058 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5Kohm 125Mw, 0.1%; Resistance Vishay
41K9058
Metal Film Resistor, 7.5Kohm 125Mw, 0.1%; Resistance Vishay 41K9058
METAL FILM RESISTOR, 7.5KOHM 125mW, 0.1%; Resistance:7.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 7.5KOHM 125mW, 0.1%; Resistance:7.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF567K5000BYEK 41K9058
Product Name Metal Film Resistors - Metal Film Resistor, 7.5Kohm 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 7500 ohms 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers