Vishay Precision Group Res Metal Film 7.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF567K5000BYBF

Description
Res Metal Film 7.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 7.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF567K5000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF567K5000BYBF
Res Metal Film 7.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF567K5000BYBF
Res Metal Film 7.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 7.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor, Metal Film, 7.5Kohm 125Mw, 0.1%; Resistance Vishay - 19C8042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 7.5Kohm 125Mw, 0.1%; Resistance Vishay
19C8042
Resistor, Metal Film, 7.5Kohm 125Mw, 0.1%; Resistance Vishay 19C8042
RESISTOR, METAL FILM, 7.5KOHM 125mW, 0.1%; Resistance:7.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 7.5KOHM 125mW, 0.1%; Resistance:7.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF567K5000BYBF 19C8042
Product Name Res Metal Film 7.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Resistor, Metal Film, 7.5Kohm 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers