Vishay Precision Group Ptf-56 7.5K .05% T-16 Re5 Vishay PTF567K5000AZWF

Description
PTF-56 7.5K .05% T-16 RE5
Description
PTF-56 7.5K .05% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.5K .05% T-16 Re5 Vishay - 58C1822 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.5K .05% T-16 Re5 Vishay
58C1822
Ptf-56 7.5K .05% T-16 Re5 Vishay 58C1822
PTF-56 7.5K .05% T-16 RE5

PTF-56 7.5K .05% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1822
Product Name Ptf-56 7.5K .05% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details