Vishay Precision Group Ptf-56 7.32K .1% T-10 Re5 Vishay PTF567K3200BXWF

Description
PTF-56 7.32K .1% T-10 RE5
Description
PTF-56 7.32K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.32K .1% T-10 Re5 Vishay - 58C1811 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.32K .1% T-10 Re5 Vishay
58C1811
Ptf-56 7.32K .1% T-10 Re5 Vishay 58C1811
PTF-56 7.32K .1% T-10 RE5

PTF-56 7.32K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1811
Product Name Ptf-56 7.32K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details