Vishay Precision Group Ptf-56 7.204K .1% T-13 B14 Vishay PTF567K2040BYBF

Description
PTF-56 7.204K .1% T-13 B14
Description
PTF-56 7.204K .1% T-13 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.204K .1% T-13 B14 Vishay - 58C1795 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.204K .1% T-13 B14 Vishay
58C1795
Ptf-56 7.204K .1% T-13 B14 Vishay 58C1795
PTF-56 7.204K .1% T-13 B14

PTF-56 7.204K .1% T-13 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1795
Product Name Ptf-56 7.204K .1% T-13 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details