Vishay Precision Group Ptf-56 7.03K .05% T-10 Re7 Vishay PTF567K0300AXR7

Description
PTF-56 7.03K .05% T-10 RE7
Description
PTF-56 7.03K .05% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.03K .05% T-10 Re7 Vishay - 58C1778 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.03K .05% T-10 Re7 Vishay
58C1778
Ptf-56 7.03K .05% T-10 Re7 Vishay 58C1778
PTF-56 7.03K .05% T-10 RE7

PTF-56 7.03K .05% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1778
Product Name Ptf-56 7.03K .05% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers