Vishay Precision Group Ptf-56 7.03K .05% T-10 Re6 Vishay PTF567K0300AXR6

Description
PTF-56 7.03K .05% T-10 RE6
Description
PTF-56 7.03K .05% T-10 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.03K .05% T-10 Re6 Vishay - 58C1777 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.03K .05% T-10 Re6 Vishay
58C1777
Ptf-56 7.03K .05% T-10 Re6 Vishay 58C1777
PTF-56 7.03K .05% T-10 RE6

PTF-56 7.03K .05% T-10 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1777
Product Name Ptf-56 7.03K .05% T-10 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details