Vishay Precision Group Ptf-56 7K .1% T-16 Re7 Vishay PTF567K0000BZR7

Description
PTF-56 7K .1% T-16 RE7
Description
PTF-56 7K .1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7K .1% T-16 Re7 Vishay - 58C1768 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7K .1% T-16 Re7 Vishay
58C1768
Ptf-56 7K .1% T-16 Re7 Vishay 58C1768
PTF-56 7K .1% T-16 RE7

PTF-56 7K .1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1768
Product Name Ptf-56 7K .1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details