Vishay Precision Group Ptf-56 79.95K .1% T-10 B14 Vishay PTF5679K950BXBF

Description
PTF-56 79.95K .1% T-10 B14
Description
PTF-56 79.95K .1% T-10 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 79.95K .1% T-10 B14 Vishay - 58C2165 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 79.95K .1% T-10 B14 Vishay
58C2165
Ptf-56 79.95K .1% T-10 B14 Vishay 58C2165
PTF-56 79.95K .1% T-10 B14

PTF-56 79.95K .1% T-10 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2165
Product Name Ptf-56 79.95K .1% T-10 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details