Vishay Precision Group Ptf56, 79.6 Kohm, +/0.1% , 10 Ppm Vishay PTF5679K600BYR7

Description
PTF56, 79.6 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 79.6 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 79.6 Kohm, +/0.1% , 10 Ppm Vishay - 58C2156 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 79.6 Kohm, +/0.1% , 10 Ppm Vishay
58C2156
Ptf56, 79.6 Kohm, +/0.1% , 10 Ppm Vishay 58C2156
PTF56, 79.6 kOhm, +/- 0.1% , 10 ppm

PTF56, 79.6 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2156
Product Name Ptf56, 79.6 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details