Vishay Precision Group Ptf56, 75 Kohm, +/1% , 5 Ppm Vishay PTF5675K000FZWF

Description
PTF56, 75 kOhm, +/- 1% , 5 ppm
Description
PTF56, 75 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 75 Kohm, +/1% , 5 Ppm Vishay - 58C2066 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 75 Kohm, +/1% , 5 Ppm Vishay
58C2066
Ptf56, 75 Kohm, +/1% , 5 Ppm Vishay 58C2066
PTF56, 75 kOhm, +/- 1% , 5 ppm

PTF56, 75 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2066
Product Name Ptf56, 75 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details