Vishay Precision Group Ptf56, 75 Kohm, +/1% , 5 Ppm Vishay PTF5675K000FZR8

Description
PTF56, 75 kOhm, +/- 1% , 5 ppm
Description
PTF56, 75 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 75 Kohm, +/1% , 5 Ppm Vishay - 58C2065 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 75 Kohm, +/1% , 5 Ppm Vishay
58C2065
Ptf56, 75 Kohm, +/1% , 5 Ppm Vishay 58C2065
PTF56, 75 kOhm, +/- 1% , 5 ppm

PTF56, 75 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2065
Product Name Ptf56, 75 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details