Metal Film Resistors - Through Hole 1/8watt 75Kohms 1% 5ppm
PTF-56 75K 1% T-16 EB E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF5675K000FZEB | 541-PTF5675K000FZEB-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 75000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 5 ±ppm/°C | 5 ±ppm/°C |