Vishay Precision Group Ptf56, 74.43 Kohm, +/1% , 5 Ppm Vishay PTF5674K430FZR7

Description
PTF56, 74.43 kOhm, +/- 1% , 5 ppm
Description
PTF56, 74.43 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 74.43 Kohm, +/1% , 5 Ppm Vishay - 58C2037 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 74.43 Kohm, +/1% , 5 Ppm Vishay
58C2037
Ptf56, 74.43 Kohm, +/1% , 5 Ppm Vishay 58C2037
PTF56, 74.43 kOhm, +/- 1% , 5 ppm

PTF56, 74.43 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2037
Product Name Ptf56, 74.43 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details