Vishay Precision Group Ptf56, 74.43 Kohm, +/0.1% , 5 Ppm Vishay PTF5674K430BZR6

Description
PTF56, 74.43 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 74.43 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 74.43 Kohm, +/0.1% , 5 Ppm Vishay - 58C2031 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 74.43 Kohm, +/0.1% , 5 Ppm Vishay
58C2031
Ptf56, 74.43 Kohm, +/0.1% , 5 Ppm Vishay 58C2031
PTF56, 74.43 kOhm, +/- 0.1% , 5 ppm

PTF56, 74.43 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2031
Product Name Ptf56, 74.43 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers