Vishay Precision Group Ptf56, 74.25 Kohm, +/0.1% , 10 Ppm Vishay PTF5674K250BYR7

Description
PTF56, 74.25 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 74.25 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 74.25 Kohm, +/0.1% , 10 Ppm Vishay - 58C2026 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 74.25 Kohm, +/0.1% , 10 Ppm Vishay
58C2026
Ptf56, 74.25 Kohm, +/0.1% , 10 Ppm Vishay 58C2026
PTF56, 74.25 kOhm, +/- 0.1% , 10 ppm

PTF56, 74.25 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2026
Product Name Ptf56, 74.25 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details