Vishay Precision Group Ptf56, 73.2 Kohm, +/0.05% , 10 Ppm Vishay PTF5673K200AYR7

Description
PTF56, 73.2 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 73.2 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 73.2 Kohm, +/0.05% , 10 Ppm Vishay - 58C2000 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 73.2 Kohm, +/0.05% , 10 Ppm Vishay
58C2000
Ptf56, 73.2 Kohm, +/0.05% , 10 Ppm Vishay 58C2000
PTF56, 73.2 kOhm, +/- 0.05% , 10 ppm

PTF56, 73.2 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2000
Product Name Ptf56, 73.2 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details