Vishay Precision Group Ptf56, 73 Kohm, +/0.1% , 5 Ppm Vishay PTF5673K000BZR6

Description
PTF56, 73 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 73 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 73 Kohm, +/0.1% , 5 Ppm Vishay - 58C1993 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 73 Kohm, +/0.1% , 5 Ppm Vishay
58C1993
Ptf56, 73 Kohm, +/0.1% , 5 Ppm Vishay 58C1993
PTF56, 73 kOhm, +/- 0.1% , 5 ppm

PTF56, 73 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1993
Product Name Ptf56, 73 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details