Vishay Precision Group Ptf56, 71.5 Kohm, +/0.1% , 10 Ppm Vishay PTF5671K500BYR7

Description
PTF56, 71.5 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 71.5 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 71.5 Kohm, +/0.1% , 10 Ppm Vishay - 58C1961 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 71.5 Kohm, +/0.1% , 10 Ppm Vishay
58C1961
Ptf56, 71.5 Kohm, +/0.1% , 10 Ppm Vishay 58C1961
PTF56, 71.5 kOhm, +/- 0.1% , 10 ppm

PTF56, 71.5 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1961
Product Name Ptf56, 71.5 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details