Vishay Precision Group Ptf56, 700 Ohm, +/0.05% , 15 Ppm Vishay PTF56700R00AXWF

Description
PTF56, 700 Ohm, +/- 0.05% , 15 ppm
Description
PTF56, 700 Ohm, +/- 0.05% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 700 Ohm, +/0.05% , 15 Ppm Vishay - 58C1923 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 700 Ohm, +/0.05% , 15 Ppm Vishay
58C1923
Ptf56, 700 Ohm, +/0.05% , 15 Ppm Vishay 58C1923
PTF56, 700 Ohm, +/- 0.05% , 15 ppm

PTF56, 700 Ohm, +/- 0.05% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1923
Product Name Ptf56, 700 Ohm, +/0.05% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details