Vishay Precision Group Ptf56, 6.915 Kohm, +/0.1% , 5 Ppm Vishay PTF566K9150BZR8

Description
PTF56, 6.915 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 6.915 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 6.915 Kohm, +/0.1% , 5 Ppm Vishay - 58C1410 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 6.915 Kohm, +/0.1% , 5 Ppm Vishay
58C1410
Ptf56, 6.915 Kohm, +/0.1% , 5 Ppm Vishay 58C1410
PTF56, 6.915 kOhm, +/- 0.1% , 5 ppm

PTF56, 6.915 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1410
Product Name Ptf56, 6.915 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details