Vishay Precision Group Ptf56, 6.81 Kohm, +/0.02% , 15 Ppm Vishay PTF566K8100QXWF

Description
PTF56, 6.81 kOhm, +/- 0.02% , 15 ppm
Description
PTF56, 6.81 kOhm, +/- 0.02% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 6.81 Kohm, +/0.02% , 15 Ppm Vishay - 58C1405 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 6.81 Kohm, +/0.02% , 15 Ppm Vishay
58C1405
Ptf56, 6.81 Kohm, +/0.02% , 15 Ppm Vishay 58C1405
PTF56, 6.81 kOhm, +/- 0.02% , 15 ppm

PTF56, 6.81 kOhm, +/- 0.02% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1405
Product Name Ptf56, 6.81 Kohm, +/0.02% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers