Vishay Intertechnology, Inc. RES 6.81K OHM 1% 10 PPM 1/8W PTF566K8100FYEB

Description
RES 6.81Kohm 1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 6.81Kohm 1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1% 10 PPM 1/8W - PTF566K8100FYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1% 10 PPM 1/8W
PTF566K8100FYEB
RES 6.81K OHM 1% 10 PPM 1/8W PTF566K8100FYEB
RES 6.81Kohm 1% 10 PPM 1/8W

RES 6.81Kohm 1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF6.81KATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6.81KATR-ND
Through Hole Resistors PTF6.81KATR-ND
6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF6.81KACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6.81KACT-ND
Through Hole Resistors PTF6.81KACT-ND
6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-56 6.81K 1% T-13 Eb E3 Vishay - 12T9075 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 6.81K 1% T-13 Eb E3 Vishay
12T9075
Ptf-56 6.81K 1% T-13 Eb E3 Vishay 12T9075
PTF-56 6.81K 1% T-13 EB e3

PTF-56 6.81K 1% T-13 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF566K8100FYEB PTF6.81KATR-ND 12T9075
Product Name RES 6.81K OHM 1% 10 PPM 1/8W Through Hole Resistors Ptf-56 6.81K 1% T-13 Eb E3 Vishay
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details