Vishay Precision Group Ptf56, 6.81 Kohm, +/0.1% , 15 Ppm Vishay PTF566K8100BXR7

Description
PTF56, 6.81 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 6.81 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 6.81 Kohm, +/0.1% , 15 Ppm Vishay - 58C1386 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 6.81 Kohm, +/0.1% , 15 Ppm Vishay
58C1386
Ptf56, 6.81 Kohm, +/0.1% , 15 Ppm Vishay 58C1386
PTF56, 6.81 kOhm, +/- 0.1% , 15 ppm

PTF56, 6.81 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1386
Product Name Ptf56, 6.81 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details