Vishay Precision Group Ptf56, 6.712 Kohm, +/0.1% , 15 Ppm Vishay PTF566K7120BXR8

Description
PTF56, 6.712 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 6.712 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 6.712 Kohm, +/0.1% , 15 Ppm Vishay - 58C1369 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 6.712 Kohm, +/0.1% , 15 Ppm Vishay
58C1369
Ptf56, 6.712 Kohm, +/0.1% , 15 Ppm Vishay 58C1369
PTF56, 6.712 kOhm, +/- 0.1% , 15 ppm

PTF56, 6.712 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1369
Product Name Ptf56, 6.712 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers