Vishay Precision Group Ptf-56 6.65K .1% T-13 S09 Vishay PTF566K6500BYSA

Description
PTF-56 6.65K .1% T-13 S09
Description
PTF-56 6.65K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 6.65K .1% T-13 S09 Vishay - 58C1349 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 6.65K .1% T-13 S09 Vishay
58C1349
Ptf-56 6.65K .1% T-13 S09 Vishay 58C1349
PTF-56 6.65K .1% T-13 S09

PTF-56 6.65K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1349
Product Name Ptf-56 6.65K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details