METAL FILM RESISTOR, 6.5KOHM 125mW 0.1%; Resistance:6.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74R0932 |
| Product Name | Metal Film Resistor, 6.5Kohm 125Mw 0.1%; Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 6500 ohms |