Vishay Precision Group Ptf56, 6.26 Kohm, +/0.01% , 15 Ppm Vishay PTF566K2600TXR7

Description
PTF56, 6.26 kOhm, +/- 0.01% , 15 ppm
Description
PTF56, 6.26 kOhm, +/- 0.01% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 6.26 Kohm, +/0.01% , 15 Ppm Vishay - 58C1301 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 6.26 Kohm, +/0.01% , 15 Ppm Vishay
58C1301
Ptf56, 6.26 Kohm, +/0.01% , 15 Ppm Vishay 58C1301
PTF56, 6.26 kOhm, +/- 0.01% , 15 ppm

PTF56, 6.26 kOhm, +/- 0.01% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1301
Product Name Ptf56, 6.26 Kohm, +/0.01% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers