Vishay Precision Group Ptf56, 6.25 Kohm, +/1% , 15 Ppm Vishay PTF566K2500FXR7

Description
PTF56, 6.25 kOhm, +/- 1% , 15 ppm
Description
PTF56, 6.25 kOhm, +/- 1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 6.25 Kohm, +/1% , 15 Ppm Vishay - 58C1291 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 6.25 Kohm, +/1% , 15 Ppm Vishay
58C1291
Ptf56, 6.25 Kohm, +/1% , 15 Ppm Vishay 58C1291
PTF56, 6.25 kOhm, +/- 1% , 15 ppm

PTF56, 6.25 kOhm, +/- 1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1291
Product Name Ptf56, 6.25 Kohm, +/1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details