Vishay Precision Group Ptf56, 6.25 Kohm, +/0.1% , 5 Ppm Vishay PTF566K2500BZR8

Description
PTF56, 6.25 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 6.25 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 6.25 Kohm, +/0.1% , 5 Ppm Vishay - 58C1287 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 6.25 Kohm, +/0.1% , 5 Ppm Vishay
58C1287
Ptf56, 6.25 Kohm, +/0.1% , 5 Ppm Vishay 58C1287
PTF56, 6.25 kOhm, +/- 0.1% , 5 ppm

PTF56, 6.25 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1287
Product Name Ptf56, 6.25 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers