Vishay Precision Group Ptf56, 6.04 Kohm, +/0.1% , 5 Ppm Vishay PTF566K0400BZR8

Description
PTF56, 6.04 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 6.04 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 6.04 Kohm, +/0.1% , 5 Ppm Vishay - 58C1216 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 6.04 Kohm, +/0.1% , 5 Ppm Vishay
58C1216
Ptf56, 6.04 Kohm, +/0.1% , 5 Ppm Vishay 58C1216
PTF56, 6.04 kOhm, +/- 0.1% , 5 ppm

PTF56, 6.04 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1216
Product Name Ptf56, 6.04 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers