Vishay Precision Group Ptf56, 6 Kohm, +/0.1% , 5 Ppm Vishay PTF566K0000BZR8

Description
PTF56, 6 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 6 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 6 Kohm, +/0.1% , 5 Ppm Vishay - 58C1205 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 6 Kohm, +/0.1% , 5 Ppm Vishay
58C1205
Ptf56, 6 Kohm, +/0.1% , 5 Ppm Vishay 58C1205
PTF56, 6 kOhm, +/- 0.1% , 5 ppm

PTF56, 6 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1205
Product Name Ptf56, 6 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details