Vishay Precision Group Res Metal Film 69 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5669R000BYBF

Description
Res Metal Film 69 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 69 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 69 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF5669R000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 69 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF5669R000BYBF
Res Metal Film 69 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5669R000BYBF
Res Metal Film 69 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 69 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,69Ohms,300Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C1751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,69Ohms,300Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C1751
Resistor,metal Film,69Ohms,300Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C1751
Resistor,Metal Film,69Ohms,300WV,.1 +/-% Tol,-10,10ppm-TC

Resistor,Metal Film,69Ohms,300WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5669R000BYBF 58C1751
Product Name Res Metal Film 69 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Resistor,metal Film,69Ohms,300Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers