Vishay Precision Group Ptf56, 698 Ohm, +/0.1% , 5 Ppm Vishay PTF56698R00BZWF

Description
PTF56, 698 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 698 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 698 Ohm, +/0.1% , 5 Ppm Vishay - 58C1761 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 698 Ohm, +/0.1% , 5 Ppm Vishay
58C1761
Ptf56, 698 Ohm, +/0.1% , 5 Ppm Vishay 58C1761
PTF56, 698 Ohm, +/- 0.1% , 5 ppm

PTF56, 698 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1761
Product Name Ptf56, 698 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details