Vishay Precision Group Ptf56, 698 Ohm, +/0.1% , 5 Ppm Vishay PTF56698R00BZR8

Description
PTF56, 698 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 698 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 698 Ohm, +/0.1% , 5 Ppm Vishay - 58C1760 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 698 Ohm, +/0.1% , 5 Ppm Vishay
58C1760
Ptf56, 698 Ohm, +/0.1% , 5 Ppm Vishay 58C1760
PTF56, 698 Ohm, +/- 0.1% , 5 ppm

PTF56, 698 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1760
Product Name Ptf56, 698 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details