Vishay Precision Group Res Metal Film 68.2K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5668K200BYBF

Description
Res Metal Film 68.2K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 68.2K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 68.2K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF5668K200BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 68.2K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF5668K200BYBF
Res Metal Film 68.2K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5668K200BYBF
Res Metal Film 68.2K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 68.2K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 68.2 Kohm, +/0.1% , 10 Ppm Vishay - 58C1724 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 68.2 Kohm, +/0.1% , 10 Ppm Vishay
58C1724
Ptf56, 68.2 Kohm, +/0.1% , 10 Ppm Vishay 58C1724
PTF56, 68.2 kOhm, +/- 0.1% , 10 ppm

PTF56, 68.2 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5668K200BYBF 58C1724
Product Name Res Metal Film 68.2K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Ptf56, 68.2 Kohm, +/0.1% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details