Vishay Precision Group Ptf-56 68.1K .1% T-16 S09 Vishay PTF5668K100BZSA

Description
PTF-56 68.1K .1% T-16 S09
Description
PTF-56 68.1K .1% T-16 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 68.1K .1% T-16 S09 Vishay - 58C1717 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 68.1K .1% T-16 S09 Vishay
58C1717
Ptf-56 68.1K .1% T-16 S09 Vishay 58C1717
PTF-56 68.1K .1% T-16 S09

PTF-56 68.1K .1% T-16 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1717
Product Name Ptf-56 68.1K .1% T-16 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details