Vishay Precision Group Ptf56, 68.1 Kohm, +/0.1% , 10 Ppm Vishay PTF5668K100BYWF

Description
PTF56, 68.1 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 68.1 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 68.1 Kohm, +/0.1% , 10 Ppm Vishay - 58C1711 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 68.1 Kohm, +/0.1% , 10 Ppm Vishay
58C1711
Ptf56, 68.1 Kohm, +/0.1% , 10 Ppm Vishay 58C1711
PTF56, 68.1 kOhm, +/- 0.1% , 10 ppm

PTF56, 68.1 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1711
Product Name Ptf56, 68.1 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers