Vishay Precision Group Ptf56, 681 Ohm, +/0.1% , 10 Ppm Vishay PTF56681R00BYWF

Description
PTF56, 681 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 681 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 681 Ohm, +/0.1% , 10 Ppm Vishay - 58C1745 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 681 Ohm, +/0.1% , 10 Ppm Vishay
58C1745
Ptf56, 681 Ohm, +/0.1% , 10 Ppm Vishay 58C1745
PTF56, 681 Ohm, +/- 0.1% , 10 ppm

PTF56, 681 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1745
Product Name Ptf56, 681 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details