Vishay Precision Group Ptf56, 67.96 Kohm, +/0.1% , 5 Ppm Vishay PTF5667K960BZR7

Description
PTF56, 67.96 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 67.96 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 67.96 Kohm, +/0.1% , 5 Ppm Vishay - 58C1691 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 67.96 Kohm, +/0.1% , 5 Ppm Vishay
58C1691
Ptf56, 67.96 Kohm, +/0.1% , 5 Ppm Vishay 58C1691
PTF56, 67.96 kOhm, +/- 0.1% , 5 ppm

PTF56, 67.96 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1691
Product Name Ptf56, 67.96 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details