Vishay Precision Group Ptf56, 66.5 Kohm, +/0.1% , 5 Ppm Vishay PTF5666K500BZR8

Description
PTF56, 66.5 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 66.5 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 66.5 Kohm, +/0.1% , 5 Ppm Vishay - 58C1640 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 66.5 Kohm, +/0.1% , 5 Ppm Vishay
58C1640
Ptf56, 66.5 Kohm, +/0.1% , 5 Ppm Vishay 58C1640
PTF56, 66.5 kOhm, +/- 0.1% , 5 ppm

PTF56, 66.5 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1640
Product Name Ptf56, 66.5 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details