Vishay Precision Group Ptf56, 660 Ohm, +/0.1% , 15 Ppm Vishay PTF56660R00BXWF

Description
PTF56, 660 Ohm, +/- 0.1% , 15 ppm
Description
PTF56, 660 Ohm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 660 Ohm, +/0.1% , 15 Ppm Vishay - 58C1677 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 660 Ohm, +/0.1% , 15 Ppm Vishay
58C1677
Ptf56, 660 Ohm, +/0.1% , 15 Ppm Vishay 58C1677
PTF56, 660 Ohm, +/- 0.1% , 15 ppm

PTF56, 660 Ohm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1677
Product Name Ptf56, 660 Ohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details