Vishay Precision Group Ptf56, 634 Ohm, +/0.1% , 5 Ppm Vishay PTF56634R00BZWF

Description
PTF56, 634 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 634 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 634 Ohm, +/0.1% , 5 Ppm Vishay - 58C1599 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 634 Ohm, +/0.1% , 5 Ppm Vishay
58C1599
Ptf56, 634 Ohm, +/0.1% , 5 Ppm Vishay 58C1599
PTF56, 634 Ohm, +/- 0.1% , 5 ppm

PTF56, 634 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1599
Product Name Ptf56, 634 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details